Capital Lighting, Inc. 64013-1 Exterior -Post/Pier Head 607824

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Post Light UPC: 830335010289 Category: Outdoor Post Light
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Post Light UPC: 830335010289 Category: Outdoor Post Light

Suppliers

Company
Product
Description
Supplier Links
64013-1 Exterior -Post/Pier Head - 607824 - Capital Lighting, Inc.
Columbus, OH, USA
64013-1 Exterior -Post/Pier Head
607824
64013-1 Exterior -Post/Pier Head 607824
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 5 Product Name: Four Compliant Led Outdoor Post Light UPC: 830335010289 Category: Outdoor Post Light

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 9
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 5
Product Name: Four Compliant Led Outdoor Post Light
UPC: 830335010289
Category: Outdoor Post Light

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607824
Product Name 64013-1 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details