Capital Lighting, Inc. 64021-1 Exterior -Wall Mount 607823

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010302 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010302 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64021-1 Exterior -Wall Mount - 607823 - Capital Lighting, Inc.
Columbus, OH, USA
64021-1 Exterior -Wall Mount
607823
64021-1 Exterior -Wall Mount 607823
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335010302 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 830335010302
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607823
Product Name 64021-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details