Capital Lighting, Inc. 528-3L-WHT Island/Pool Table-3 Light Bar 607819

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027852 Category: Pendant Glass: White Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027852 Category: Pendant Glass: White Mosaic

Suppliers

Company
Product
Description
Supplier Links
528-3L-WHT Island/Pool Table-3 Light Bar - 607819 - Capital Lighting, Inc.
Columbus, OH, USA
528-3L-WHT Island/Pool Table-3 Light Bar
607819
528-3L-WHT Island/Pool Table-3 Light Bar 607819
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Three Light Linear Pendant UPC: 748119027852 Category: Pendant Glass: White Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Three Light Linear Pendant
UPC: 748119027852
Category: Pendant
Glass: White Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607819
Product Name 528-3L-WHT Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details