PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Extension: 13
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 830335010173
Category: Outdoor Sconce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607818 |
| Product Name | 62000-1 Exterior -Wall Mount |
| Application | Residential; Outdoor |