Capital Lighting, Inc. 528-6GLD Island/Pool Table-4 Light + 607814

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027807 Category: Pendant Glass: Gold Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027807 Category: Pendant Glass: Gold Mosaic

Suppliers

Company
Product
Description
Supplier Links
528-6GLD Island/Pool Table-4 Light + - 607814 - Capital Lighting, Inc.
Columbus, OH, USA
528-6GLD Island/Pool Table-4 Light +
607814
528-6GLD Island/Pool Table-4 Light + 607814
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 9.00 Extension: 17 Bulb Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 15 Product Name: Six Light Pendant UPC: 748119027807 Category: Pendant Glass: Gold Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 9.00
Extension: 17
Bulb
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 15
Product Name: Six Light Pendant
UPC: 748119027807
Category: Pendant
Glass: Gold Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607814
Product Name 528-6GLD Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details