Capital Lighting, Inc. 546-3RBY-CRC Mini Pendants-3 Light Cluster 607812

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027876 Category: Pendant Glass: Ruby
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027876 Category: Pendant Glass: Ruby

Suppliers

Company
Product
Description
Supplier Links
546-3RBY-CRC Mini Pendants-3 Light Cluster - 607812 - Capital Lighting, Inc.
Columbus, OH, USA
546-3RBY-CRC Mini Pendants-3 Light Cluster
607812
546-3RBY-CRC Mini Pendants-3 Light Cluster 607812
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 13.00 Bulb Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 13 Product Name: Three Light Pendant UPC: 748119027876 Category: Pendant Glass: Ruby

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 13.00
Bulb
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 13
Product Name: Three Light Pendant
UPC: 748119027876
Category: Pendant
Glass: Ruby

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607812
Product Name 546-3RBY-CRC Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details