Capital Lighting, Inc. 545-3L-SAH Island/Pool Table-3 Light Bar 607810

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119007571 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119007571 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
545-3L-SAH Island/Pool Table-3 Light Bar - 607810 - Capital Lighting, Inc.
Columbus, OH, USA
545-3L-SAH Island/Pool Table-3 Light Bar
607810
545-3L-SAH Island/Pool Table-3 Light Bar 607810
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 14 Product Name: Three Light Pendant UPC: 748119007571 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 14
Product Name: Three Light Pendant
UPC: 748119007571
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607810
Product Name 545-3L-SAH Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details