Capital Lighting, Inc. 62001-1 Exterior -Wall Mount 607809

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335010180 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335010180 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
62001-1 Exterior -Wall Mount - 607809 - Capital Lighting, Inc.
Columbus, OH, USA
62001-1 Exterior -Wall Mount
607809
62001-1 Exterior -Wall Mount 607809
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 22 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Black Weight: 4 Product Name: One Light Outdoor Sconce UPC: 830335010180 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 22
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Black
Weight: 4
Product Name: One Light Outdoor Sconce
UPC: 830335010180
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607809
Product Name 62001-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details