Capital Lighting, Inc. 64010-1 Exterior -Wall Mount 607808

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 3 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010258 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 3 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010258 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64010-1 Exterior -Wall Mount - 607808 - Capital Lighting, Inc.
Columbus, OH, USA
64010-1 Exterior -Wall Mount
607808
64010-1 Exterior -Wall Mount 607808
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Extension: 7 Bulb Type: LED Qty: 1 Wattage: 10 Finish: Hazelnut Bronze Weight: 3 Product Name: Four Compliant Led Outdoor Sconce UPC: 830335010258 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Extension: 7
Bulb
Type: LED
Qty: 1
Wattage: 10
Finish: Hazelnut Bronze
Weight: 3
Product Name: Four Compliant Led Outdoor Sconce
UPC: 830335010258
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607808
Product Name 64010-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details