Capital Lighting, Inc. 64003-1 Exterior -Wall Mount 607806

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335012351 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335012351 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64003-1 Exterior -Wall Mount - 607806 - Capital Lighting, Inc.
Columbus, OH, USA
64003-1 Exterior -Wall Mount
607806
64003-1 Exterior -Wall Mount 607806
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 12.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 6 Product Name: One Light Outdoor Sconce UPC: 830335012351 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 12.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 6
Product Name: One Light Outdoor Sconce
UPC: 830335012351
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607806
Product Name 64003-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details