Capital Lighting, Inc. 64008-1 Exterior -Wall Mount 607805

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 830335010241 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 830335010241 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64008-1 Exterior -Wall Mount - 607805 - Capital Lighting, Inc.
Columbus, OH, USA
64008-1 Exterior -Wall Mount
607805
64008-1 Exterior -Wall Mount 607805
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Clay Bronze Weight: 4 Product Name: One Light Outdoor Wall Mount UPC: 830335010241 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Clay Bronze
Weight: 4
Product Name: One Light Outdoor Wall Mount
UPC: 830335010241
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607805
Product Name 64008-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details