Capital Lighting, Inc. 64004-1 Exterior -Wall Mount 607803

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335008217 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335008217 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64004-1 Exterior -Wall Mount - 607803 - Capital Lighting, Inc.
Columbus, OH, USA
64004-1 Exterior -Wall Mount
607803
64004-1 Exterior -Wall Mount 607803
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 9 Product Name: One Light Outdoor Sconce UPC: 830335008217 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 9
Product Name: One Light Outdoor Sconce
UPC: 830335008217
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607803
Product Name 64004-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details