Capital Lighting, Inc. 64007-1 Exterior -Wall Mount 607802

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 2 Product Name: One Light Outdoor Wall Mount UPC: 830335010234 Category: Outdoor Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 2 Product Name: One Light Outdoor Wall Mount UPC: 830335010234 Category: Outdoor Sconce

Suppliers

Company
Product
Description
Supplier Links
64007-1 Exterior -Wall Mount - 607802 - Capital Lighting, Inc.
Columbus, OH, USA
64007-1 Exterior -Wall Mount
607802
64007-1 Exterior -Wall Mount 607802
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Clay Bronze Weight: 2 Product Name: One Light Outdoor Wall Mount UPC: 830335010234 Category: Outdoor Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Clay Bronze
Weight: 2
Product Name: One Light Outdoor Wall Mount
UPC: 830335010234
Category: Outdoor Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607802
Product Name 64007-1 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details