Capital Lighting, Inc. 64005-1 Exterior -Hanging 607801

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 830335008224 Category: Outdoor Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 830335008224 Category: Outdoor Pendant

Suppliers

Company
Product
Description
Supplier Links
64005-1 Exterior -Hanging - 607801 - Capital Lighting, Inc.
Columbus, OH, USA
64005-1 Exterior -Hanging
607801
64005-1 Exterior -Hanging 607801
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Hazelnut Bronze Weight: 8 Product Name: One Light Outdoor Pendant UPC: 830335008224 Category: Outdoor Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Hazelnut Bronze
Weight: 8
Product Name: One Light Outdoor Pendant
UPC: 830335008224
Category: Outdoor Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607801
Product Name 64005-1 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details