Capital Lighting, Inc. 93-650 Lamps-Table Lamps 607698

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Length 25.00 Bulb Qty: 1 Weight: 5 Product Name: One Light Lamp UPC: 843558003099 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Length 25.00 Bulb Qty: 1 Weight: 5 Product Name: One Light Lamp UPC: 843558003099 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-650 Lamps-Table Lamps - 607698 - Capital Lighting, Inc.
Columbus, OH, USA
93-650 Lamps-Table Lamps
607698
93-650 Lamps-Table Lamps 607698
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 25.00 Length 25.00 Bulb Qty: 1 Weight: 5 Product Name: One Light Lamp UPC: 843558003099 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 25.00
Length 25.00
Bulb
Qty: 1
Weight: 5
Product Name: One Light Lamp
UPC: 843558003099
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607698
Product Name 93-650 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details