Capital Lighting, Inc. 93-653 Lamps-Table Lamps 607674

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 10 Product Name: One Light Lamp UPC: 843558001255 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 10 Product Name: One Light Lamp UPC: 843558001255 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-653 Lamps-Table Lamps - 607674 - Capital Lighting, Inc.
Columbus, OH, USA
93-653 Lamps-Table Lamps
607674
93-653 Lamps-Table Lamps 607674
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 10 Product Name: One Light Lamp UPC: 843558001255 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 10
Product Name: One Light Lamp
UPC: 843558001255
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607674
Product Name 93-653 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790906 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details