Capital Lighting, Inc. 93-727 Lamps-Table Lamps 607646

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 34.25 Length 34.25 Bulb Qty: 1 Product Name: One Light Lamp UPC: 843558013395 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 34.25 Length 34.25 Bulb Qty: 1 Product Name: One Light Lamp UPC: 843558013395 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-727 Lamps-Table Lamps - 607646 - Capital Lighting, Inc.
Columbus, OH, USA
93-727 Lamps-Table Lamps
607646
93-727 Lamps-Table Lamps 607646
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 34.25 Length 34.25 Bulb Qty: 1 Product Name: One Light Lamp UPC: 843558013395 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 34.25
Length 34.25
Bulb
Qty: 1
Product Name: One Light Lamp
UPC: 843558013395
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607646
Product Name 93-727 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details