Capital Lighting, Inc. 93-735 Lamps-Table Lamps 607640

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Weight: 9 Product Name: One Light Lamp UPC: 843558017546 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Weight: 9 Product Name: One Light Lamp UPC: 843558017546 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-735 Lamps-Table Lamps - 607640 - Capital Lighting, Inc.
Columbus, OH, USA
93-735 Lamps-Table Lamps
607640
93-735 Lamps-Table Lamps 607640
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 34.50 Length 34.50 Bulb Qty: 1 Weight: 9 Product Name: One Light Lamp UPC: 843558017546 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 34.50
Length 34.50
Bulb
Qty: 1
Weight: 9
Product Name: One Light Lamp
UPC: 843558017546
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607640
Product Name 93-735 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details