Capital Lighting, Inc. 20173/2 Flush Mounts-Drum Shades 607599

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light UPC: 748119025421 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light UPC: 748119025421 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20173/2 Flush Mounts-Drum Shades - 607599 - Capital Lighting, Inc.
Columbus, OH, USA
20173/2 Flush Mounts-Drum Shades
607599
20173/2 Flush Mounts-Drum Shades 607599
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Weight: 4 Product Name: Two Light UPC: 748119025421 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Weight: 4
Product Name: Two Light
UPC: 748119025421
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607599
Product Name 20173/2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details