Capital Lighting, Inc. 20185/2 Flush Mounts-Bowl Style 607593

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 4 Product Name: Two Light UPC: 748119025483 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 4 Product Name: Two Light UPC: 748119025483 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20185/2 Flush Mounts-Bowl Style - 607593 - Capital Lighting, Inc.
Columbus, OH, USA
20185/2 Flush Mounts-Bowl Style
607593
20185/2 Flush Mounts-Bowl Style 607593
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Pewter Weight: 4 Product Name: Two Light UPC: 748119025483 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Pewter
Weight: 4
Product Name: Two Light
UPC: 748119025483
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607593
Product Name 20185/2 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details