PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.00
Bulb
Qty: 3
Wattage: 60
Finish: Polished Chrome
Product Name: Three Light Pendant
UPC: 748119028057
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607583 |
| Product Name | 31078/3L Island/Pool Table-3 Light Bar |
| Application | Residential |