Capital Lighting, Inc. 20197/2 Flush Mounts-Drum Shades 607579

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5 Product Name: Two Light UPC: 748119025520 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5 Product Name: Two Light UPC: 748119025520 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20197/2 Flush Mounts-Drum Shades - 607579 - Capital Lighting, Inc.
Columbus, OH, USA
20197/2 Flush Mounts-Drum Shades
607579
20197/2 Flush Mounts-Drum Shades 607579
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 5 Product Name: Two Light UPC: 748119025520 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 5
Product Name: Two Light
UPC: 748119025520
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607579
Product Name 20197/2 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details