Capital Lighting, Inc. 20201/3 Flush Mounts-Bowl Style 607576

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light UPC: 748119025568 Category: Flushmount
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light UPC: 748119025568 Category: Flushmount

Suppliers

Company
Product
Description
Supplier Links
20201/3 Flush Mounts-Bowl Style - 607576 - Capital Lighting, Inc.
Columbus, OH, USA
20201/3 Flush Mounts-Bowl Style
607576
20201/3 Flush Mounts-Bowl Style 607576
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Antique Pewter Weight: 6 Product Name: Three Light UPC: 748119025568 Category: Flushmount

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Antique Pewter
Weight: 6
Product Name: Three Light
UPC: 748119025568
Category: Flushmount

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607576
Product Name 20201/3 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details