PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 4
Product Name: Two Light
UPC: 748119025551
Category: Flushmount
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 607573 |
| Product Name | 20210/2 Flush Mounts-Bowl Style |
| Application | Residential |