Capital Lighting, Inc. 20213/5 Pendants-Fabric Shade 607572

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Pendant UPC: 748119025599 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Pendant UPC: 748119025599 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
20213/5 Pendants-Fabric Shade - 607572 - Capital Lighting, Inc.
Columbus, OH, USA
20213/5 Pendants-Fabric Shade
607572
20213/5 Pendants-Fabric Shade 607572
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Weight: 7 Product Name: Five Light Pendant UPC: 748119025599 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Weight: 7
Product Name: Five Light Pendant
UPC: 748119025599
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607572
Product Name 20213/5 Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details