Capital Lighting, Inc. 31000/2 Sconces-Double Candle 607569

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119023847 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119023847 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
31000/2 Sconces-Double Candle - 607569 - Capital Lighting, Inc.
Columbus, OH, USA
31000/2 Sconces-Double Candle
607569
31000/2 Sconces-Double Candle 607569
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 4 Product Name: Two Light Sconce UPC: 748119023847 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 4
Product Name: Two Light Sconce
UPC: 748119023847
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607569
Product Name 31000/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details