Capital Lighting, Inc. 31001/5 Mid. Chandeliers-Candle 607567

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023809 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023809 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31001/5 Mid. Chandeliers-Candle - 607567 - Capital Lighting, Inc.
Columbus, OH, USA
31001/5 Mid. Chandeliers-Candle
607567
31001/5 Mid. Chandeliers-Candle 607567
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Satin Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023809 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Satin Nickel
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119023809
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607567
Product Name 31001/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details