Capital Lighting, Inc. 31004/8 Island/Pool Table-4 Light + 607564

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Eight Light Chandelier UPC: 748119023830 Category: Chandelier Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Eight Light Chandelier UPC: 748119023830 Category: Chandelier Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
31004/8 Island/Pool Table-4 Light + - 607564 - Capital Lighting, Inc.
Columbus, OH, USA
31004/8 Island/Pool Table-4 Light +
607564
31004/8 Island/Pool Table-4 Light + 607564
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 38.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Satin Nickel Weight: 20 Product Name: Eight Light Chandelier UPC: 748119023830 Category: Chandelier Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Satin Nickel
Weight: 20
Product Name: Eight Light Chandelier
UPC: 748119023830
Category: Chandelier
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607564
Product Name 31004/8 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235013 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details