Capital Lighting, Inc. 31073/1 Mini Pendants-Drum Shades 607556

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119024332 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119024332 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31073/1 Mini Pendants-Drum Shades - 607556 - Capital Lighting, Inc.
Columbus, OH, USA
31073/1 Mini Pendants-Drum Shades
607556
31073/1 Mini Pendants-Drum Shades 607556
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Aged Bronze Weight: 2 Product Name: One Light Pendant UPC: 748119024332 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Aged Bronze
Weight: 2
Product Name: One Light Pendant
UPC: 748119024332
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607556
Product Name 31073/1 Mini Pendants-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details