Capital Lighting, Inc. 31075/5 Pendants-Drum Shade 607551

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024356 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024356 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31075/5 Pendants-Drum Shade - 607551 - Capital Lighting, Inc.
Columbus, OH, USA
31075/5 Pendants-Drum Shade
607551
31075/5 Pendants-Drum Shade 607551
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 8.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Aged Bronze Weight: 5 Product Name: Five Light Pendant UPC: 748119024356 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 8.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Aged Bronze
Weight: 5
Product Name: Five Light Pendant
UPC: 748119024356
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607551
Product Name 31075/5 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details