Capital Lighting, Inc. 22000/2 Sconces-Pocket 607547

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Brass Weight: 3 Product Name: Two Light Sconce UPC: 748119025643 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Brass Weight: 3 Product Name: Two Light Sconce UPC: 748119025643 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
22000/2 Sconces-Pocket - 607547 - Capital Lighting, Inc.
Columbus, OH, USA
22000/2 Sconces-Pocket
607547
22000/2 Sconces-Pocket 607547
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Extension: 7 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Brushed Brass Weight: 3 Product Name: Two Light Sconce UPC: 748119025643 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Extension: 7
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Brushed Brass
Weight: 3
Product Name: Two Light Sconce
UPC: 748119025643
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607547
Product Name 22000/2 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details