Capital Lighting, Inc. 31027/5 Mid. Chandeliers-Glass Up 607538

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023946 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023946 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31027/5 Mid. Chandeliers-Glass Up - 607538 - Capital Lighting, Inc.
Columbus, OH, USA
31027/5 Mid. Chandeliers-Glass Up
607538
31027/5 Mid. Chandeliers-Glass Up 607538
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 25.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Nickel Weight: 11 Product Name: Five Light Chandelier UPC: 748119023946 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 25.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Nickel
Weight: 11
Product Name: Five Light Chandelier
UPC: 748119023946
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607538
Product Name 31027/5 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details