Capital Lighting, Inc. 31022/2 Bathroom Fixtures-Two Lights 607533

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119024004 Category: Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119024004 Category: Vanity

Suppliers

Company
Product
Description
Supplier Links
31022/2 Bathroom Fixtures-Two Lights - 607533 - Capital Lighting, Inc.
Columbus, OH, USA
31022/2 Bathroom Fixtures-Two Lights
607533
31022/2 Bathroom Fixtures-Two Lights 607533
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Nickel Weight: 4 Product Name: Two Light Vanity UPC: 748119024004 Category: Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Nickel
Weight: 4
Product Name: Two Light Vanity
UPC: 748119024004
Category: Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607533
Product Name 31022/2 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details