Capital Lighting, Inc. 31025/3 Pendants-Drum Shade 607532

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119023960 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119023960 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
31025/3 Pendants-Drum Shade - 607532 - Capital Lighting, Inc.
Columbus, OH, USA
31025/3 Pendants-Drum Shade
607532
31025/3 Pendants-Drum Shade 607532
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Nickel Weight: 8 Product Name: Three Light Chandelier UPC: 748119023960 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Nickel
Weight: 8
Product Name: Three Light Chandelier
UPC: 748119023960
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607532
Product Name 31025/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details