Capital Lighting, Inc. 31067/3 Pendants-Drum Shade 607528

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024301 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024301 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31067/3 Pendants-Drum Shade - 607528 - Capital Lighting, Inc.
Columbus, OH, USA
31067/3 Pendants-Drum Shade
607528
31067/3 Pendants-Drum Shade 607528
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Aged Bronze Weight: 4 Product Name: Three Light Pendant UPC: 748119024301 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Aged Bronze
Weight: 4
Product Name: Three Light Pendant
UPC: 748119024301
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607528
Product Name 31067/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details