Capital Lighting, Inc. 31053/3 Pendants-Drum Shade 607527

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024219 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024219 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31053/3 Pendants-Drum Shade - 607527 - Capital Lighting, Inc.
Columbus, OH, USA
31053/3 Pendants-Drum Shade
607527
31053/3 Pendants-Drum Shade 607527
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Stainless Steel Weight: 4 Product Name: Three Light Pendant UPC: 748119024219 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Stainless Steel
Weight: 4
Product Name: Three Light Pendant
UPC: 748119024219
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607527
Product Name 31053/3 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790903 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details