Capital Lighting, Inc. 31032/1 Mini Pendants-Rod 607514

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119024042 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119024042 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31032/1 Mini Pendants-Rod - 607514 - Capital Lighting, Inc.
Columbus, OH, USA
31032/1 Mini Pendants-Rod
607514
31032/1 Mini Pendants-Rod 607514
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brushed Antique Brass Weight: 3 Product Name: One Light Pendant UPC: 748119024042 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brushed Antique Brass
Weight: 3
Product Name: One Light Pendant
UPC: 748119024042
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607514
Product Name 31032/1 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details