Capital Lighting, Inc. 31037/1 Mini Pendants-Cable 607512

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024073 Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024073 Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
31037/1 Mini Pendants-Cable - 607512 - Capital Lighting, Inc.
Columbus, OH, USA
31037/1 Mini Pendants-Cable
607512
31037/1 Mini Pendants-Cable 607512
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 13.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 2 Product Name: One Light Pendant UPC: 748119024073 Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 13.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Stainless Steel
Weight: 2
Product Name: One Light Pendant
UPC: 748119024073
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607512
Product Name 31037/1 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details