Capital Lighting, Inc. 31051/1 Lamps-Table Lamps 607508

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Portable Lamp UPC: 748119024240 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Portable Lamp UPC: 748119024240 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
31051/1 Lamps-Table Lamps - 607508 - Capital Lighting, Inc.
Columbus, OH, USA
31051/1 Lamps-Table Lamps
607508
31051/1 Lamps-Table Lamps 607508
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Stainless Steel Weight: 5 Product Name: One Light Portable Lamp UPC: 748119024240 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Stainless Steel
Weight: 5
Product Name: One Light Portable Lamp
UPC: 748119024240
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607508
Product Name 31051/1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details