Capital Lighting, Inc. 93-9111 Lamps-Table Lamps 607376

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Mirror Product Name: One Light Lamp UPC: 843558027309 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Mirror Product Name: One Light Lamp UPC: 843558027309 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9111 Lamps-Table Lamps - 607376 - Capital Lighting, Inc.
Columbus, OH, USA
93-9111 Lamps-Table Lamps
607376
93-9111 Lamps-Table Lamps 607376
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 46.00 Bulb Qty: 1 Wattage: 60 Finish: Mirror Product Name: One Light Lamp UPC: 843558027309 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 46.00
Bulb
Qty: 1
Wattage: 60
Finish: Mirror
Product Name: One Light Lamp
UPC: 843558027309
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607376
Product Name 93-9111 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details