Capital Lighting, Inc. 93-9115 Lamps-Table Lamps 607372

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Lamp UPC: 843558027347 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Lamp UPC: 843558027347 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9115 Lamps-Table Lamps - 607372 - Capital Lighting, Inc.
Columbus, OH, USA
93-9115 Lamps-Table Lamps
607372
93-9115 Lamps-Table Lamps 607372
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Bulb Qty: 1 Wattage: 100 Finish: Bleached Wood Product Name: One Light Lamp UPC: 843558027347 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Bulb
Qty: 1
Wattage: 100
Finish: Bleached Wood
Product Name: One Light Lamp
UPC: 843558027347
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607372
Product Name 93-9115 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details