Capital Lighting, Inc. 97-703 Lamps-Table Lamps 607358

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006335 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006335 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
97-703 Lamps-Table Lamps - 607358 - Capital Lighting, Inc.
Columbus, OH, USA
97-703 Lamps-Table Lamps
607358
97-703 Lamps-Table Lamps 607358
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 32.00 Length 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Weight: 5 Product Name: One Light Lamp UPC: 843558006335 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 32.00
Length 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Weight: 5
Product Name: One Light Lamp
UPC: 843558006335
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607358
Product Name 97-703 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details