Capital Lighting, Inc. 96-634 Lamps-Table Lamps 607354

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406012200 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406012200 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
96-634 Lamps-Table Lamps - 607354 - Capital Lighting, Inc.
Columbus, OH, USA
96-634 Lamps-Table Lamps
607354
96-634 Lamps-Table Lamps 607354
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 100 Weight: 8 Product Name: One Light Lamp UPC: 841406012200 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 35.00
Length 35.00
Bulb
Qty: 1
Wattage: 100
Weight: 8
Product Name: One Light Lamp
UPC: 841406012200
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607354
Product Name 96-634 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details