Capital Lighting, Inc. 93-9118 Lamps-Table Lamps 607349

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Meknes Product Name: One Light Lamp UPC: 843558027378 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Meknes Product Name: One Light Lamp UPC: 843558027378 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9118 Lamps-Table Lamps - 607349 - Capital Lighting, Inc.
Columbus, OH, USA
93-9118 Lamps-Table Lamps
607349
93-9118 Lamps-Table Lamps 607349
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 36.00 Bulb Qty: 1 Wattage: 100 Finish: Meknes Product Name: One Light Lamp UPC: 843558027378 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 36.00
Bulb
Qty: 1
Wattage: 100
Finish: Meknes
Product Name: One Light Lamp
UPC: 843558027378
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607349
Product Name 93-9118 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details