Capital Lighting, Inc. 93-9121 Lamps-Table Lamps 607346

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Monkstown Distressed Beige Product Name: One Light Lamp UPC: 843558027408 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Monkstown Distressed Beige Product Name: One Light Lamp UPC: 843558027408 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9121 Lamps-Table Lamps - 607346 - Capital Lighting, Inc.
Columbus, OH, USA
93-9121 Lamps-Table Lamps
607346
93-9121 Lamps-Table Lamps 607346
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.00 Bulb Qty: 1 Wattage: 150 Finish: Monkstown Distressed Beige Product Name: One Light Lamp UPC: 843558027408 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Monkstown Distressed Beige
Product Name: One Light Lamp
UPC: 843558027408
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607346
Product Name 93-9121 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details