Capital Lighting, Inc. 93-953 Lamps-Table Lamps 607316

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Lamp UPC: 843558013463 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Lamp UPC: 843558013463 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-953 Lamps-Table Lamps - 607316 - Capital Lighting, Inc.
Columbus, OH, USA
93-953 Lamps-Table Lamps
607316
93-953 Lamps-Table Lamps 607316
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 33.50 Length 33.50 Bulb Type: Medium Qty: 1 Wattage: 100 Weight: 12 Product Name: One Light Lamp UPC: 843558013463 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 33.50
Length 33.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Weight: 12
Product Name: One Light Lamp
UPC: 843558013463
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607316
Product Name 93-953 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details