Capital Lighting, Inc. 11310/2 Sconces-Double Candle 607297

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Smoke Weight: 3 Product Name: Two Light Sconce UPC: 748119023649 Category: Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Smoke Weight: 3 Product Name: Two Light Sconce UPC: 748119023649 Category: Sconce

Suppliers

Company
Product
Description
Supplier Links
11310/2 Sconces-Double Candle - 607297 - Capital Lighting, Inc.
Columbus, OH, USA
11310/2 Sconces-Double Candle
607297
11310/2 Sconces-Double Candle 607297
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 10.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Silver Smoke Weight: 3 Product Name: Two Light Sconce UPC: 748119023649 Category: Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 10.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Silver Smoke
Weight: 3
Product Name: Two Light Sconce
UPC: 748119023649
Category: Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607297
Product Name 11310/2 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details