Capital Lighting, Inc. 11312/5 Mini Chandeliers-Candle 607296

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Smoke Weight: 8 Product Name: Five Light Chandelier UPC: 748119023625 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Smoke Weight: 8 Product Name: Five Light Chandelier UPC: 748119023625 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11312/5 Mini Chandeliers-Candle - 607296 - Capital Lighting, Inc.
Columbus, OH, USA
11312/5 Mini Chandeliers-Candle
607296
11312/5 Mini Chandeliers-Candle 607296
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Silver Smoke Weight: 8 Product Name: Five Light Chandelier UPC: 748119023625 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Silver Smoke
Weight: 8
Product Name: Five Light Chandelier
UPC: 748119023625
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607296
Product Name 11312/5 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details