Capital Lighting, Inc. 11314/3C-G Mini Pendants-3 Light Cluster 607295

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027968 Category: Pendant Glass: Cocoa Brown
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027968 Category: Pendant Glass: Cocoa Brown

Suppliers

Company
Product
Description
Supplier Links
11314/3C-G Mini Pendants-3 Light Cluster - 607295 - Capital Lighting, Inc.
Columbus, OH, USA
11314/3C-G Mini Pendants-3 Light Cluster
607295
11314/3C-G Mini Pendants-3 Light Cluster 607295
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 3 Product Name: Three Light Pendant UPC: 748119027968 Category: Pendant Glass: Cocoa Brown

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 3
Product Name: Three Light Pendant
UPC: 748119027968
Category: Pendant
Glass: Cocoa Brown

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607295
Product Name 11314/3C-G Mini Pendants-3 Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details