Capital Lighting, Inc. 11311/3 Mini Chandeliers-Candle 607294

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Smoke Weight: 5 Product Name: Three Light Chandelier UPC: 748119023618 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Smoke Weight: 5 Product Name: Three Light Chandelier UPC: 748119023618 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
11311/3 Mini Chandeliers-Candle - 607294 - Capital Lighting, Inc.
Columbus, OH, USA
11311/3 Mini Chandeliers-Candle
607294
11311/3 Mini Chandeliers-Candle 607294
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 16.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Silver Smoke Weight: 5 Product Name: Three Light Chandelier UPC: 748119023618 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Silver Smoke
Weight: 5
Product Name: Three Light Chandelier
UPC: 748119023618
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 607294
Product Name 11311/3 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details